Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec SS-111-TT-1A

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 11 Position (part number 81P2174) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 11 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with gold or tin plating options available. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 11 Position (part number 81P2174) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 11 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with gold or tin plating options available. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec - 81P2174 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec
81P2174
Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec 81P2174
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P2174
Product Name Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers