Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-111-G-1B

Description
SOCKET STRIPS
Datasheet
Description
SOCKET STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-111-G-1B
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-111-G-1B
SOCKET STRIPS

SOCKET STRIPS

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec - 81P2137 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec
81P2137
Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec 81P2137
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SS-111-G-1B 81P2137
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details