Samtec Inc. PCB Sockets SS-110-TT-2-N

Description
Receptacle 2.54mm low profile 10way
Request a Quote Datasheet
Description
Receptacle 2.54mm low profile 10way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679723P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679723P
PCB Sockets 7679723P
Receptacle 2.54mm low profile 10way

Receptacle 2.54mm low profile 10way

Supplier's Site
PCB Sockets - 7679723 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679723
PCB Sockets 7679723
Receptacle 2.54mm low profile 10way

Receptacle 2.54mm low profile 10way

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SS-110-TT-2-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-110-TT-2-N
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-110-TT-2-N
CONN RCPT 10POS 0.1 TIN PCB

CONN RCPT 10POS 0.1 TIN PCB

Supplier's Site
Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec - 15P2755 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec
15P2755
Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec 15P2755
Board-To-Board Connector, SS Series, Through Hole, Receptacle, 10, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SS Series, Through Hole, Receptacle, 10, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7679723P 7679723 SS-110-TT-2-N 15P2755
Product Name PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Ss Series, Through Hole, Receptacle, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98253-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers