Samtec Inc. .100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec SS-107-S-22

Description
.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes
Description
.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" Single Row Screw Machine Socket Strip (part number 81P1962) from Samtec is designed for precision applications and is RoHS compliant. It features a black glass-filled polyester insulator and is compatible with various lead styles, accommodating lead sizes ranging from 0.015" to 0.022" in diameter. The contacts are made of beryllium copper, with options for gold or tin plating over nickel. This socket strip operates within a temperature range of -55 °C to +125 °C and has a contact resistance of 10 mΩ. It is suitable for wave soldering and is recognized for its quality standards. The product is available in multiple configurations, making it versatile for different engineering needs.

Datasheet Summary
Powered by GS/AI

The .100" Single Row Screw Machine Socket Strip (part number 81P1962) from Samtec is designed for precision applications and is RoHS compliant. It features a black glass-filled polyester insulator and is compatible with various lead styles, accommodating lead sizes ranging from 0.015" to 0.022" in diameter. The contacts are made of beryllium copper, with options for gold or tin plating over nickel. This socket strip operates within a temperature range of -55 °C to +125 °C and has a contact resistance of 10 mΩ. It is suitable for wave soldering and is recognized for its quality standards. The product is available in multiple configurations, making it versatile for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec
81P1962
.100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec 81P1962
.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes

.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P1962
Product Name .100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details