Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-103-TT-2

Description
Win Source Part Number: 1292190-SS-103-TT-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SS Number of Positions: 3 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1119-03 Base Product Number: SS-103
Request a Quote Datasheet
Description
Win Source Part Number: 1292190-SS-103-TT-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SS Number of Positions: 3 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1119-03 Base Product Number: SS-103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292190-SS-103-TT-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292190-SS-103-TT-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292190-SS-103-TT-2
Win Source Part Number: 1292190-SS-103-TT-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SS Number of Positions: 3 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1119-03 Base Product Number: SS-103

Win Source Part Number: 1292190-SS-103-TT-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SS
Number of Positions: 3
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1119-03
Base Product Number: SS-103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1292190-SS-103-TT-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5741-104-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 064004-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
D-Sub Standard Board Mount - D25S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details