Samtec Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets SS-103-S-2

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: SS Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 3 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: SS Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 3 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: SS Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 3 Mounting Type: Through Hole

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: SS
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board
Number of Positions: 3
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Btb Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 82AH5177 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details