The .100" Single Row Screw Machine Socket Strip (part number 11P7494) from Samtec is designed for precision applications, featuring a black glass-filled polyester insulator and contacts made of beryllium copper. It is RoHS compliant and offers a current rating of 1A. The product supports a wide range of lead sizes from .015" to .022" in diameter, making it compatible with most IC leads. The socket strip has a maximum contact resistance of 10 mΩ and operates within a temperature range of -55°C to +125°C. Insertion and withdrawal forces vary depending on the contact type, with standard forces averaging 9 oz for insertion and 2.5 oz for withdrawal. The product is available with various plating options, including gold and tin, and is suitable for wave soldering. This socket strip is ideal for engineers seeking reliable and compliant interconnect solutions for their projects.
CONN RCPT 1POS TIN PCB Product overview: SS-101-TT-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-101-TT-2 can be used for catalog matching and distributor lookup.
.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes
CONN RCPT 1POS TIN PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SS-101-TT-2 | 1981477 | 11P7494 | SS-101-TT-2 |
| Product Name | Electronic Connector | PCB Sockets | .100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder |