Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-101-G-2

Description
Win Source Part Number: 1292220-SS-101-G-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SS Number of Positions: 1 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1115-01 Base Product Number: SS-101
Request a Quote Datasheet
Description
Win Source Part Number: 1292220-SS-101-G-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SS Number of Positions: 1 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1115-01 Base Product Number: SS-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292220-SS-101-G-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292220-SS-101-G-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292220-SS-101-G-2
Win Source Part Number: 1292220-SS-101-G-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SS Number of Positions: 1 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1115-01 Base Product Number: SS-101

Win Source Part Number: 1292220-SS-101-G-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SS
Number of Positions: 1
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1115-01
Base Product Number: SS-101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1292220-SS-101-G-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102589-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 28AH8929 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details