The Connector, Receptacle, part number 80P9450, features 60 contacts arranged in 2 rows with a 2 mm pitch. It is designed for through-hole mounting and is suitable for board-to-board and wire-to-board applications. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for tin or gold plating. This connector has a current rating of 5.1 A per pin (with 2 pins powered) and a voltage rating of 281 VAC when mated with TMM connectors, or 250 VAC with TMMH connectors. It operates within a temperature range of -55 °C to +125 °C and has a maximum cycle life of 100 cycles with a gold plating option. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
CONN RCPT 60POS 0.079 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 80P9450 | SQT-130-01-FM-D |
| Product Name | Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |