Samtec Inc. Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec SQT-112-01-FM-D

Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P8398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P8398
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P8398
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P8398
Product Name Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details