Samtec Inc. Rectangular Connectors - SQT-108-01-L-Q SQT-108-01-L-Q

Description
Manufacturer: Samtec Inc. Win Source Part Number: 897284-SQT-108-01-L- Q Series: SQT Operating Temperature Range: -55°C ~ 125°C Features: 32 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: SQT-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 897284-SQT-108-01-L- Q Series: SQT Operating Temperature Range: -55°C ~ 125°C Features: 32 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: SQT-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SQT-108-01-L-Q - 897284-SQT-108-01-L-Q - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SQT-108-01-L-Q
897284-SQT-108-01-L-Q
Rectangular Connectors - SQT-108-01-L-Q 897284-SQT-108-01-L-Q
Manufacturer: Samtec Inc. Win Source Part Number: 897284-SQT-108-01-L- Q Series: SQT Operating Temperature Range: -55°C ~ 125°C Features: 32 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: SQT-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897284-SQT-108-01-L-Q
Series: SQT
Operating Temperature Range: -55°C ~ 125°C
Features: 32 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: SQT-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
315-SQT-108-01-L-Q
Electronic Connector 315-SQT-108-01-L-Q
CONN RCPT 32POS 0.079 GOLD PCB Product overview: SQT-108-01-L-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-108-01-L-Q can be used for catalog matching and distributor lookup.

CONN RCPT 32POS 0.079 GOLD PCB Product overview: SQT-108-01-L-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-108-01-L-Q can be used for catalog matching and distributor lookup.

Supplier's Site
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec - 80P8114 - Newark, An Avnet Company
Chicago, IL, United States
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec
80P8114
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec 80P8114
Cost Effective Rugged PCB Sockets, 2.00mm pitch

Cost Effective Rugged PCB Sockets, 2.00mm pitch

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-108-01-L-Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-108-01-L-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-108-01-L-Q
CONN RCPT 32POS 0.079 GOLD PCB

CONN RCPT 32POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 897284-SQT-108-01-L-Q 315-SQT-108-01-L-Q 80P8114 SQT-108-01-L-Q
Product Name Rectangular Connectors - SQT-108-01-L-Q Electronic Connector Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Termination Solder Solder
Unlock Full Specs
to access all available technical data