CONN RCPT MINI USB B 5POS PCB RA Product overview: SPM-05-S-B-RA-PF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-SPM-05-S-B-RA-PF
Win Source Part Number: 1285028-SPM-05-S-B-R
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: SPM
Features: Board Lock, Circular Threaded Coupling
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Shielded
Number of Ports: 1
Standard Package: 35
Voltage - Rated: 190V
Mounting Feature: Flange, Horizontal
Mating Cycles: 1000
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Shell/Shielding Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9977
Base Product Number: SPM-05
Samtec SPM-05-S-B-RA-PF USB Connector
Samtec SPM-05-S-B-RA-PF USB Connector
USB Connectors IP68 Sealed Mini USB Port
SPM SEALED PORT MINI USB ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SPM-05-S-B-RA-PF | 312-SPM-05-S-B-RA-PF | 1285028-SPM-05-S-B-RA-PF | 2081565 | SPM-05-S-B-RA-PF | 74X7629 |
| Product Name | USB Connectors | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB Connectors | USB Connectors | Spm Sealed Port Mini Usb Rohs Compliant Samtec |
| Connector Type | USB | USB | USB | USB | USB | |
| Termination | Solder | Solder | Solder | Solder | ||
| Voltage Rating | 190 volts | 190 volts | 190 volts | |||
| Current Rating | 1.9 amps | 1.9 amps | 1.9 amps |