SAMTEC INC.
SO-1315-03-01-02-L-N -- STANDOFFS & SPACERS
Samtec Inc.
Standoffs & Spacers
SO-1315-03-01-02-L-N
Description
Standoffs & Spacers
Datasheet
Description
Standoffs & Spacers
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
SO-1315-03-01-02-L-N |
|
Product Name
|
Standoffs & Spacers |
|
Type & Shape
|
Standoff
|
Unlock Full Specs
to access all available technical data
Similar Products
Type & Shape
Spacer
Material
Metal; Aluminum; Steel; StainlessSteel
Outside Diameter
0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Polyamide 66
Body Length
0.9055 inch (23 mm)
View Details
Type & Shape
Standoff
Material
Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size
M30.5 x 0.6
View Details