Samtec Inc. Shunt, 2.54Mm, Red; Accessory Type Samtec SNT-100-RD-T

Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet
Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt, 2.54Mm, Red; Accessory Type Samtec - 56P2525 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, 2.54Mm, Red; Accessory Type Samtec
56P2525
Shunt, 2.54Mm, Red; Accessory Type Samtec 56P2525
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2RowsRoHS Compliant: Yes

SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56P2525
Product Name Shunt, 2.54Mm, Red; Accessory Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 102567-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers