Amphenol Communications Solutions Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 53610-S16-4

Description
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:16 RoHS Compliant: No
Datasheet
Description
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:16 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 22C1246 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
22C1246
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions 22C1246
WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:16 RoHS Compliant: No

WIRE-BOARD CONN, HEADER, 16POS, 2.54MM; Connector Type:Wire-to-Board; Connector Type:Wire to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 22C1246
Product Name Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DDR4 SMT - 10151094-1102311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details