Samtec Inc. Socket, 1.27 X 2.54Mm, 2X6 Position; Connector Systems Samtec SMS-106-02-S-D

Description
SOCKET, 1.27 X 2.54MM, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27 X 2.54MM, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54Mm, 2X6 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27 mm and accommodates 12 contacts across 2 rows. The insulator material is black glass-filled polyester for the SLM series and black LCP for the SMS series. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. This socket has a current rating of 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The insertion depth varies between 2.03 mm to 3.05 mm for SLM and 3.43 mm to 6.35 mm for SMS. The socket is RoHS compliant and is suitable for lead-free soldering, with specific processing requirements for each series. This product is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54Mm, 2X6 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27 mm and accommodates 12 contacts across 2 rows. The insulator material is black glass-filled polyester for the SLM series and black LCP for the SMS series. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. This socket has a current rating of 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The insertion depth varies between 2.03 mm to 3.05 mm for SLM and 3.43 mm to 6.35 mm for SMS. The socket is RoHS compliant and is suitable for lead-free soldering, with specific processing requirements for each series. This product is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, 2X6 Position; Connector Systems Samtec - 97P9914 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X6 Position; Connector Systems Samtec
97P9914
Socket, 1.27 X 2.54Mm, 2X6 Position; Connector Systems Samtec 97P9914
SOCKET, 1.27 X 2.54MM, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P9914
Product Name Socket, 1.27 X 2.54Mm, 2X6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details