.050" x .100" Micro Socket Strip
.050" x .100" Micro Socket Strip
.050 x .100 Micro Skt Strip
CONN RCPT 6POS 0.05 GOLD PCB Product overview: SMS-106-02-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-106-02-G-S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1094581-SMS-106-02-G
Category: Connectors, Interconnects>Rectan
Series: SMS
Number of Positions: 6
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.190" (4.83mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): M52-5000545; SMS-105-02-G-S; SLM-106-01-S-S; RSM-106-02-L-S; 501330-0600; 502585-0670SMS-106-0
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9966
Base Product Number: SMS-106
SOCKET, 1.27 X 2.54MM, 1X6 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:SMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
CONN RCPT 6POS 0.05 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800880 | SMS-106-02-G-S | 315-SMS-106-02-G-S | 1094581-SMS-106-02-G-S | 97P9913 | 33AC3166 | SMS-106-02-G-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27 X 2.54Mm, 1X6 Position; Connector Systems Samtec | Connector, Rcpt, 6Pos, 1Row, 1.27Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Geometry | Straight; Straight | ||||||
| Termination | Solder | Solder | Solder | Through Hole | Solder |