Samtec Inc. PCB Sockets SMS-106-01-G-S

Description
.050" x .100" Micro Socket Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800656 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800656
PCB Sockets 1800656
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
PCB Sockets - 1800866 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800866
PCB Sockets 1800866
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
Pin & Socket Connectors - SMS-106-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-106-01-G-S
Pin & Socket Connectors SMS-106-01-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SMS-106-01-G-S
Electronic Connector 315-SMS-106-01-G-S
CONN RCPT 6POS 0.05 GOLD PCB Product overview: SMS-106-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-106-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.05 GOLD PCB Product overview: SMS-106-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-106-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMS-106-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-106-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-106-01-G-S
CONN RCPT 6POS 0.05 GOLD PCB

CONN RCPT 6POS 0.05 GOLD PCB

Supplier's Site
Socket, 1.27 X 2.54Mm, 1X6 Position; Connector Systems Samtec - 97P9907 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X6 Position; Connector Systems Samtec
97P9907
Socket, 1.27 X 2.54Mm, 1X6 Position; Connector Systems Samtec 97P9907
SOCKET, 1.27 X 2.54MM, 1X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800656 SMS-106-01-G-S 315-SMS-106-01-G-S SMS-106-01-G-S 97P9907
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, 1X6 Position; Connector Systems Samtec
Connector Type Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details