The Socket, 1.27 X 2.54Mm, 1X3 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27 mm and accommodates three contacts in a single row. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze, with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The socket is RoHS compliant and is suitable for lead-free soldering, with specific insertion and withdrawal forces for reliable connectivity. It is compatible with various mating connectors in the Samtec product line.
CONN RCPT 3POS 0.05 GOLD PCB Product overview: SMS-103-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-103-01-G-S can be used for catalog matching and distributor lookup.
.050 x .100 Micro Skt Strip
SOCKET, 1.27 X 2.54MM, 1X3 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SMS-103-01-G-S | SMS-103-01-G-S | 97P9866 |
| Product Name | Electronic Connector | Pin & Socket Connectors | Socket, 1.27 X 2.54Mm, 1X3 Position; Connector Systems Samtec |
| Termination | Solder |