The Socket, 1.27 X 2.54Mm, 1X2 Position (part number 97P9855) is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27 mm and accommodates 2 contacts in a single row. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with an operating temperature range of -55°C to +125°C for gold plating and -55°C to +105°C for tin plating. The contact resistance is specified at 10 mΩ. This socket is RoHS compliant and is compatible with various mating connectors in the Samtec product line.
.050 x .100 Micro Skt Strip
CONN SKT .050" 2POS
SOCKET, 1.27 X 2.54MM, 1X2 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SMS-102-01-S-S | SMS-102-01-S-S | 97P9855 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27 X 2.54Mm, 1X2 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |