Samtec Inc. Socket, 2.0Mm, 1X24 Position; Connector Systems Samtec SMM-124-01-S-S

Description
SOCKET, 2.0MM, 1X24 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, 1X24 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 1X24 Position; Connector Systems Samtec - 97P9491 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 1X24 Position; Connector Systems Samtec
97P9491
Socket, 2.0Mm, 1X24 Position; Connector Systems Samtec 97P9491
SOCKET, 2.0MM, 1X24 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 1X24 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P9491
Product Name Socket, 2.0Mm, 1X24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-03-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers