Samtec Inc. Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec SMM-116-02-S-D-K-TR

Description
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec - 97P9197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec
97P9197
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec 97P9197
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P9197
Product Name Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Male Pins - A114659-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details