Samtec Inc. Socket, 2.0Mm, 1X13 Position; Connector Systems Samtec SMM-113-01-S-S.

Description
SOCKET, 2.0MM, 1X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 2.0MM, 1X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 1X13 Position; Connector Systems Samtec - 28AC2304 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 1X13 Position; Connector Systems Samtec
28AC2304
Socket, 2.0Mm, 1X13 Position; Connector Systems Samtec 28AC2304
SOCKET, 2.0MM, 1X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 1X13 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2304
Product Name Socket, 2.0Mm, 1X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details