Samtec Inc. Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec SMM-109-02-S-S-K

Description
CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2 Mm from Samtec features a pitch spacing of 2.00 mm and is designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and utilizes beryllium copper (BeCu) for its contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with two pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector supports lead-free soldering and has a maximum insertion depth of 3.05 mm to 3.25 mm. It is rated for up to 100 mating cycles with a gold plating option. Additionally, it can be equipped with a polarizing key for enhanced alignment during assembly. The product is suitable for various board-to-board and wire-to-board applications, making it a versatile choice for engineers looking for reliable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2 Mm from Samtec features a pitch spacing of 2.00 mm and is designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and utilizes beryllium copper (BeCu) for its contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with two pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector supports lead-free soldering and has a maximum insertion depth of 3.05 mm to 3.25 mm. It is rated for up to 100 mating cycles with a gold plating option. Additionally, it can be equipped with a polarizing key for enhanced alignment during assembly. The product is suitable for various board-to-board and wire-to-board applications, making it a versatile choice for engineers looking for reliable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 97P8746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
97P8746
Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 97P8746
CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8746
Product Name Connector, Receptacle, 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers