Samtec Inc. PCB Sockets SMM-106-02-S-D

Description
Samtec SMM-106-02-S-D PCB Socket
Request a Quote Datasheet
Description
Samtec SMM-106-02-S-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 451590 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
451590
PCB Sockets 451590
Samtec SMM-106-02-S-D PCB Socket

Samtec SMM-106-02-S-D PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SMM-106-02-S-D
SMD Electronic Connector 315-SMM-106-02-S-D
CONN RCPT 12POS 0.079 GOLD SMD Product overview: SMM-106-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-106-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.079 GOLD SMD Product overview: SMM-106-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-106-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMM-106-02-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-106-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-106-02-S-D
CONN RCPT 12POS 0.079 GOLD SMD

CONN RCPT 12POS 0.079 GOLD SMD

Supplier's Site
Board-Board Connector, Socket, 12Way, 2Row; Connector Systems Samtec - 11P7138 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 12Way, 2Row; Connector Systems Samtec
11P7138
Board-Board Connector, Socket, 12Way, 2Row; Connector Systems Samtec 11P7138
BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 451590 315-SMM-106-02-S-D SMM-106-02-S-D 11P7138
Product Name PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 12Way, 2Row; Connector Systems Samtec
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data