Samtec Inc. SMD Electronic Connector SMM-104-02-S-D-TR

Description
CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-T R can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-T R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 8Pos, 2Row, 2Mm (part number 50AJ8289) from Samtec features a 2.00 mm pitch and is designed for board-to-board and wire-to-board applications. It has a total of 8 contacts arranged in 2 rows, suitable for surface mount installation. The connector is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, with plating options available in tin or gold over nickel. This connector has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, making it suitable for various electronic applications. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth is between 3.05 mm and 3.25 mm, with specified insertion and withdrawal forces of 2.0 oz and 1.5 oz, respectively. The product is RoHS compliant and supports lead-free soldering. The connector is compatible with several other series, including TMM, TMMH, and MTMM, and offers optional features such as a polarizing key and pick & place pads. It is recognized for its high reliability due to the Tiger Eye,Ñ¢ contact design, which provides four-point redundancy.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 8Pos, 2Row, 2Mm (part number 50AJ8289) from Samtec features a 2.00 mm pitch and is designed for board-to-board and wire-to-board applications. It has a total of 8 contacts arranged in 2 rows, suitable for surface mount installation. The connector is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, with plating options available in tin or gold over nickel. This connector has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, making it suitable for various electronic applications. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth is between 3.05 mm and 3.25 mm, with specified insertion and withdrawal forces of 2.0 oz and 1.5 oz, respectively. The product is RoHS compliant and supports lead-free soldering. The connector is compatible with several other series, including TMM, TMMH, and MTMM, and offers optional features such as a polarizing key and pick & place pads. It is recognized for its high reliability due to the Tiger Eye,Ñ¢ contact design, which provides four-point redundancy.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SMM-104-02-S-D-TR
SMD Electronic Connector 315-SMM-104-02-S-D-TR
CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-T R can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMM-104-02-S-D-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-104-02-S-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-104-02-S-D-TR
CONN RCPT 8POS 0.079 GOLD SMD

CONN RCPT 8POS 0.079 GOLD SMD

Supplier's Site
Conn Sckt Strp Skt 8 Pos 2Mm Sldr St Smd Rohs Compliant Samtec - 96AC3800 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 8 Pos 2Mm Sldr St Smd Rohs Compliant Samtec
96AC3800
Conn Sckt Strp Skt 8 Pos 2Mm Sldr St Smd Rohs Compliant Samtec 96AC3800
CONN SCKT STRP SKT 8 POS 2MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 8 POS 2MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Samtec - 50AJ8289 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Samtec
50AJ8289
Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Samtec 50AJ8289
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 8 Position, 2Row, 2Mm; Connector Systems Samtec - 97P8331 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Position, 2Row, 2Mm; Connector Systems Samtec
97P8331
Connector, Receptacle, 8 Position, 2Row, 2Mm; Connector Systems Samtec 97P8331
CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SMM-104-02-S-D-TR SMM-104-02-S-D-TR 96AC3800 50AJ8289
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 8 Pos 2Mm Sldr St Smd Rohs Compliant Samtec Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 350 volts 350 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers