International DIN standards; Solderless
Connection Series (Fine Fit)
DIN TWIN-CONTACT CONNECTORS Product overview: XC5D-962P-1140 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5D-962P-1140 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1336792-XC5D-962P-11
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: XC5
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 30
Style: C
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XC5D-962
CONN DIN RCPT 96POS PCB GOLD
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5D-962P-1140 | 407-XC5D-962P-1140 | 1336792-XC5D-962P-1140 | XC5D-962P-1140 | 89C8461 |
| Product Name | XC5(DIN Fine-fit Connectors) | Electronic Connector | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Backplane Connectors - DIN 41612 | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | DIN Connector | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder-free straight, Solder-free wrapping | Press-Fit |