Samtec Inc. Receptacle, 2.54Mm, Tht, R/a, 25Way; Connector Systems Samtec SMH-125-02-G-S

Description
RECEPTACLE, 2.54MM, THT, R/A, 25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 2.54MM, THT, R/A, 25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 2.54Mm, Tht, R/a, 25Way; Connector Systems Samtec - 85T6372 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 25Way; Connector Systems Samtec
85T6372
Receptacle, 2.54Mm, Tht, R/a, 25Way; Connector Systems Samtec 85T6372
RECEPTACLE, 2.54MM, THT, R/A, 25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 25WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6372
Product Name Receptacle, 2.54Mm, Tht, R/a, 25Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
Coaxial Adapters - NAM3M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
MINITEK RECEPTACLE - 10065490-148LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers