Samtec Inc. Receptacle, 2.54Mm, Tht, R/a, 24Way; Connector Systems Samtec SMH-124-02-G-S

Description
RECEPTACLE, 2.54MM, THT, R/A, 24WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 2.54MM, THT, R/A, 24WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 2.54Mm, Tht, R/a, 24Way; Connector Systems Samtec - 97P8148 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 24Way; Connector Systems Samtec
97P8148
Receptacle, 2.54Mm, Tht, R/a, 24Way; Connector Systems Samtec 97P8148
RECEPTACLE, 2.54MM, THT, R/A, 24WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 24WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8148
Product Name Receptacle, 2.54Mm, Tht, R/a, 24Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Headers - 1730940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details