Samtec Inc. Pin & Socket Connectors SMH-102-02-G-D

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-102-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-102-02-G-D
Pin & Socket Connectors SMH-102-02-G-D
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-102-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-102-02-G-D
.100" HORIZONTAL SURFACE MOUNT S

.100" HORIZONTAL SURFACE MOUNT S

Supplier's Site
Receptacle, 2.54Mm, Tht, R/a, 4Way; Connector Systems Samtec - 97P7816 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 4Way; Connector Systems Samtec
97P7816
Receptacle, 2.54Mm, Tht, R/a, 4Way; Connector Systems Samtec 97P7816
RECEPTACLE, 2.54MM, THT, R/A, 4WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 4WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMH-102-02-G-D SMH-102-02-G-D 97P7816
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Receptacle, 2.54Mm, Tht, R/a, 4Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details