Samtec Inc. Connector, Rcpt, 30Pos, 2Rows, 2.54Mm; Connector Systems Samtec SLW-115-01-H-D.

Description
CONNECTOR, RCPT, 30POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 30POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 28AC2222 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Rows, 2.54Mm; Connector Systems Samtec
28AC2222
Connector, Rcpt, 30Pos, 2Rows, 2.54Mm; Connector Systems Samtec 28AC2222
CONNECTOR, RCPT, 30POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2222
Product Name Connector, Rcpt, 30Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data