Samtec Inc. Pin & Socket Connectors SLW-115-01-G-D

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-115-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-115-01-G-D
Pin & Socket Connectors SLW-115-01-G-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800645 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800645
PCB Sockets 1800645
Samtec SLW-115-01-G-D PCB Socket

Samtec SLW-115-01-G-D PCB Socket

Supplier's Site
PCB Sockets - 1800860 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800860
PCB Sockets 1800860
Samtec SLW-115-01-G-D PCB Socket

Samtec SLW-115-01-G-D PCB Socket

Supplier's Site
Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec - 11P6921 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec
11P6921
Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec 11P6921
BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec - 15P2628 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec
15P2628
Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec 15P2628
Board-To-Board Connector, Dual, SLW Series, Through Hole, Receptacle, 30, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Dual, SLW Series, Through Hole, Receptacle, 30, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-115-01-G-D 1800645 11P6921 15P2628
Product Name Pin & Socket Connectors PCB Sockets Board-Board Connector, Socket, 30Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 30, 2.54 Mm Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details