Samtec Inc. Pin & Socket Connectors SLW-108-01-T-D

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-108-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-108-01-T-D
Pin & Socket Connectors SLW-108-01-T-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLW-108-01-T-D
Electronic Connector 315-SLW-108-01-T-D
CONN RCPT 16POS 0.1 TIN PCB Product overview: SLW-108-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-108-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.1 TIN PCB Product overview: SLW-108-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-108-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec - 11P6884 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec
11P6884
Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec 11P6884
SOCKET, 2.54MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 2X8Way Rohs Compliant Samtec - 68AJ2137 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X8Way Rohs Compliant Samtec
68AJ2137
Socket, 2.54Mm, 2X8Way Rohs Compliant Samtec 68AJ2137
SOCKET, 2.54MM, 2X8WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, 2X8WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-108-01-T-D 315-SLW-108-01-T-D 11P6884 68AJ2137
Product Name Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, 2X8 Position; Connector Systems Samtec Socket, 2.54Mm, 2X8Way Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details