Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets SLW-105-01-T-D

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: SLW Package: Bulk Mounting Type: Through Hole Style: Board to Board Number of Positions: 10 Number of Positions Loaded: All Contact Finish - Mating: Tin Base Product Number: SLW-105
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: SLW Package: Bulk Mounting Type: Through Hole Style: Board to Board Number of Positions: 10 Number of Positions Loaded: All Contact Finish - Mating: Tin Base Product Number: SLW-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: SLW Package: Bulk Mounting Type: Through Hole Style: Board to Board Number of Positions: 10 Number of Positions Loaded: All Contact Finish - Mating: Tin Base Product Number: SLW-105

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: SLW
Package: Bulk
Mounting Type: Through Hole
Style: Board to Board
Number of Positions: 10
Number of Positions Loaded: All
Contact Finish - Mating: Tin
Base Product Number: SLW-105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
3+3 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324069600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details