Samtec Inc. PCB Sockets SLW-103-01-S-S

Description
Samtec SLW-103-01-S-S PCB Socket
Request a Quote Datasheet
Description
Samtec SLW-103-01-S-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800862 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800862
PCB Sockets 1800862
Samtec SLW-103-01-S-S PCB Socket

Samtec SLW-103-01-S-S PCB Socket

Supplier's Site
PCB Sockets - 1800617 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800617
PCB Sockets 1800617
Samtec SLW-103-01-S-S PCB Socket

Samtec SLW-103-01-S-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SLW-103-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-103-01-S-S
Pin & Socket Connectors SLW-103-01-S-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec - 11P6853 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec
11P6853
Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec 11P6853
SOCKET, 2.54MM, 1X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-103-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-103-01-S-S
CONN RCPT 3POS 0.1 GOLD PCB

CONN RCPT 3POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800862 SLW-103-01-S-S 11P6853 SLW-103-01-S-S
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details