Samtec Inc. Socket, 1.27 X 2.54Mm, Low, 2X29 Position; Connector Systems Samtec SLM-129-01-S-D

Description
SOCKET, 1.27 X 2.54MM, LOW, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27 X 2.54MM, LOW, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, Low, 2X29 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 58 contacts across two rows. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze with plating options of gold or tin over nickel. The current rating is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The socket is RoHS compliant and has a contact resistance of 10 mΩ. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, Low, 2X29 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 58 contacts across two rows. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze with plating options of gold or tin over nickel. The current rating is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The socket is RoHS compliant and has a contact resistance of 10 mΩ. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, Low, 2X29 Position; Connector Systems Samtec - 97P7582 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 2X29 Position; Connector Systems Samtec
97P7582
Socket, 1.27 X 2.54Mm, Low, 2X29 Position; Connector Systems Samtec 97P7582
SOCKET, 1.27 X 2.54MM, LOW, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 2X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P7582
Product Name Socket, 1.27 X 2.54Mm, Low, 2X29 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 5473201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details