Samtec Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets SLM-102-01-G-S

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: SLM Package: Bulk Product Status: Active Connector Type: Receptacle Pitch - Mating: 0.050" (1.27mm) Mounting Type: Through Hole Termination: Solder Fastening Type: Push-Pull
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: SLM Package: Bulk Product Status: Active Connector Type: Receptacle Pitch - Mating: 0.050" (1.27mm) Mounting Type: Through Hole Termination: Solder Fastening Type: Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: SLM Package: Bulk Product Status: Active Connector Type: Receptacle Pitch - Mating: 0.050" (1.27mm) Mounting Type: Through Hole Termination: Solder Fastening Type: Push-Pull

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: SLM
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Pitch - Mating: 0.050" (1.27mm)
Mounting Type: Through Hole
Termination: Solder
Fastening Type: Push-Pull

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Hollow Turret Terminal .107
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details