Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-132-G-10

Description
Win Source Part Number: 1292770-SL-132-G-10 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SL Number of Positions: 32 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.108" (2.75mm) Insulation Height: 0.122" (3.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1102-32 Base Product Number: SL-132
Request a Quote Datasheet
Description
Win Source Part Number: 1292770-SL-132-G-10 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SL Number of Positions: 32 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.108" (2.75mm) Insulation Height: 0.122" (3.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1102-32 Base Product Number: SL-132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292770-SL-132-G-10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292770-SL-132-G-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292770-SL-132-G-10
Win Source Part Number: 1292770-SL-132-G-10 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SL Number of Positions: 32 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.108" (2.75mm) Insulation Height: 0.122" (3.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1102-32 Base Product Number: SL-132

Win Source Part Number: 1292770-SL-132-G-10
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SL
Number of Positions: 32
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.108" (2.75mm)
Insulation Height: 0.122" (3.10mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1102-32
Base Product Number: SL-132

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1292770-SL-132-G-10
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MV12005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details