The Win Source Electronics part number 1292751-SL-108-G-12 is a single row low profile receptacle connector designed for board-to-board applications. It features eight positions with a pitch of 0.100 inches (2.54 mm) and is constructed from liquid crystal polymer (LCP) for the insulation material. The contact material is beryllium copper, with a gold plating finish of 10.0 µin (0.25 µm) for enhanced conductivity. This connector operates within a temperature range of -55 °C to +125 °C, making it suitable for a variety of environments. It is designed for through-hole mounting and utilizes a push-pull fastening type. The connector is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. The product is packaged in bulk and is recognized under the ECCN EAR99, with an MSL level of 1, indicating it is suitable for unlimited storage conditions.
Win Source Part Number: 1292751-SL-108-G-12
Category: Connectors, Interconnects>Rectan
Series: SL
Number of Positions: 8
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.095" (2.41mm)
Insulation Height: 0.095" (2.41mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1104-08
Base Product Number: SL-108
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1292751-SL-108-G-12 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Socket Type | Receptacle |
| Mounting | Through-Hole; Through Hole |