Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-106-T-19

Description
Win Source Part Number: 1292761-SL-106-T-19 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SL Number of Positions: 6 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.082" (2.08mm) Insulation Height: 0.083" (2.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SL-106-T-19,2031-SL- 106-T-19 Base Product Number: SL-106
Request a Quote Datasheet
Description
Win Source Part Number: 1292761-SL-106-T-19 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SL Number of Positions: 6 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.082" (2.08mm) Insulation Height: 0.083" (2.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SL-106-T-19,2031-SL- 106-T-19 Base Product Number: SL-106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292761-SL-106-T-19 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292761-SL-106-T-19
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292761-SL-106-T-19
Win Source Part Number: 1292761-SL-106-T-19 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SL Number of Positions: 6 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.082" (2.08mm) Insulation Height: 0.083" (2.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SL-106-T-19,2031-SL- 106-T-19 Base Product Number: SL-106

Win Source Part Number: 1292761-SL-106-T-19
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SL
Number of Positions: 6
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.082" (2.08mm)
Insulation Height: 0.083" (2.10mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SL-106-T-19,2031-SL-106-T-19
Base Product Number: SL-106

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1292761-SL-106-T-19
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FV13405F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102153-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details