The Win Source Electronics part number 1292859-SL-101-G-11 is a single row low profile receptacle connector designed for board-to-board applications. It features a contact length of 0.108 inches (2.75 mm) and an insulation height of 0.132 inches (3.35 mm). The connector is constructed from beryllium copper for the contacts and liquid crystal polymer for the insulation, providing durability and reliability in various operating conditions. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The contact finish is gold with a thickness of 10.0 µin (0.25 µm), ensuring good conductivity. This connector is suitable for through-hole mounting and is packaged in bulk.
Win Source Part Number: 1292859-SL-101-G-11
Category: Connectors, Interconnects>Rectan
Series: SL
Number of Positions: 1
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.108" (2.75mm)
Insulation Height: 0.132" (3.35mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1103-01
Base Product Number: SL-101
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1292859-SL-101-G-11 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |