Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSDT-40-28-G-05.00-SR

Description
Win Source Part Number: 1312926-SFSDT-40-28- G-05.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-40
Request a Quote
Description
Win Source Part Number: 1312926-SFSDT-40-28- G-05.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312926-SFSDT-40-28-G-05.00-SR is a rectangular cable assembly designed for discrete wire applications. It features a double row configuration with a pitch of 1.27 mm (0.050 inches) and is compatible with 28 or 30 AWG wire. The assembly is constructed with a black LCP insulator and BeCu contacts, plated with gold over nickel for enhanced conductivity and durability. This cable assembly operates within a temperature range of -40 °C to +125 °C when using Teflon,Ñ¢ fluoropolymer cable, and -10 °C to +80 °C for PVC cable. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The product is available in various lengths and configurations, making it suitable for a range of applications. Engineers should consider this cable assembly for projects requiring reliable performance in demanding environments, particularly where space and weight are critical factors.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1312926-SFSDT-40-28-G-05.00-SR is a rectangular cable assembly designed for discrete wire applications. It features a double row configuration with a pitch of 1.27 mm (0.050 inches) and is compatible with 28 or 30 AWG wire. The assembly is constructed with a black LCP insulator and BeCu contacts, plated with gold over nickel for enhanced conductivity and durability. This cable assembly operates within a temperature range of -40 °C to +125 °C when using Teflon,Ñ¢ fluoropolymer cable, and -10 °C to +80 °C for PVC cable. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The product is available in various lengths and configurations, making it suitable for a range of applications. Engineers should consider this cable assembly for projects requiring reliable performance in demanding environments, particularly where space and weight are critical factors.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312926-SFSDT-40-28-G-05.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312926-SFSDT-40-28-G-05.00-SR
Win Source Part Number: 1312926-SFSDT-40-28- G-05.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-40

Win Source Part Number: 1312926-SFSDT-40-28-G-05.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1312926-SFSDT-40-28-G-05.00-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMAN-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details