Samtec Inc. Cable Assemblies SFSDT-30-28-H-12.00-DR-NDX

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSDT-30-28-H-12.00-DR-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Rectangular Cable Assemblies - SFSDT-30-28-H-12.00-DR-NDX
794053-SFSDT-30-28-H-12.00-DR-NDX
Rectangular Cable Assemblies - SFSDT-30-28-H-12.00-DR-NDX 794053-SFSDT-30-28-H-12.00-DR-NDX
Manufacturer: Samtec Inc. Win Source Part Number: 794053-SFSDT-30-28-H -12.00-DR-NDX Series: Tiger Eye SFSDT Number of Positions: 60 Color: Blue, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length: 1.00' (304.80mm) Shielding: Unshielded Cable Termination: Crimp Pitch - Connector: 0.050" (1.27mm) Family Name: SFSDT Categories: Cable Assemblies Introduction Date: April 03, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 794053-SFSDT-30-28-H-12.00-DR-NDX
Series: Tiger Eye SFSDT
Number of Positions: 60
Color: Blue, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length: 1.00' (304.80mm)
Shielding: Unshielded
Cable Termination: Crimp
Pitch - Connector: 0.050" (1.27mm)
Family Name: SFSDT
Categories: Cable Assemblies
Introduction Date: April 03, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSDT-30-28-H-12.00-DR-NDX 794053-SFSDT-30-28-H-12.00-DR-NDX
Product Name Cable Assemblies Rectangular Cable Assemblies - SFSDT-30-28-H-12.00-DR-NDX
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details