Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSDT-10-28-H-19.00-SR

Description
Win Source Part Number: 1313775-SFSDT-10-28- H-19.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-10
Request a Quote Datasheet
Description
Win Source Part Number: 1313775-SFSDT-10-28- H-19.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1313775-SFSDT-10-28-H-19.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1313775-SFSDT-10-28-H-19.00-SR
Win Source Part Number: 1313775-SFSDT-10-28- H-19.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-10

Win Source Part Number: 1313775-SFSDT-10-28-H-19.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1313775-SFSDT-10-28-H-19.00-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details