Samtec Inc. Cable Assemblies SFSDT-10-28-G-20.00-SR

Description
.050 Tiger Eye Double Row Disc Wire Tefl
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Disc Wire Tefl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSDT-10-28-G-20.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSDT-10-28-G-20.00-SR
Cable Assemblies SFSDT-10-28-G-20.00-SR
.050 Tiger Eye Double Row Disc Wire Tefl

.050 Tiger Eye Double Row Disc Wire Tefl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1313720-SFSDT-10-28-G-20.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1313720-SFSDT-10-28-G-20.00-SR
Win Source Part Number: 1313720-SFSDT-10-28- G-20.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-10

Win Source Part Number: 1313720-SFSDT-10-28-G-20.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-10

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSDT-10-28-G-20.00-SR 1313720-SFSDT-10-28-G-20.00-SR
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // 8-fold IEPE triax multicore cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 16.4 ft (50 dm)
View Details