Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSDT-07-28-G-06.00-SR

Description
Win Source Part Number: 1313873-SFSDT-07-28- G-06.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-07
Request a Quote Datasheet
Description
Win Source Part Number: 1313873-SFSDT-07-28- G-06.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1313873-SFSDT-07-28-G-06.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1313873-SFSDT-07-28-G-06.00-SR
Win Source Part Number: 1313873-SFSDT-07-28- G-06.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-07

Win Source Part Number: 1313873-SFSDT-07-28-G-06.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-07

Buy Now Datasheet
Cable Assemblies - SFSDT-07-28-G-06.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSDT-07-28-G-06.00-SR
Cable Assemblies SFSDT-07-28-G-06.00-SR
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - SFSDT-07-28-G-06.00-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSDT-07-28-G-06.00-SR
Cable Assemblies - Rectangular Cable Assemblies SFSDT-07-28-G-06.00-SR
.050 (1.27) SOCKET DISCRETE CABL

.050 (1.27) SOCKET DISCRETE CABL

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1313873-SFSDT-07-28-G-06.00-SR SFSDT-07-28-G-06.00-SR SFSDT-07-28-G-06.00-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details