Samtec Inc. Cable Assemblies SFSDT-05-28-G-07.00-SR

Description
.050 Tiger Eye Double Row Disc Wire Tefl
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Disc Wire Tefl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSDT-05-28-G-07.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSDT-05-28-G-07.00-SR
Cable Assemblies SFSDT-05-28-G-07.00-SR
.050 Tiger Eye Double Row Disc Wire Tefl

.050 Tiger Eye Double Row Disc Wire Tefl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1309244-SFSDT-05-28-G-07.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1309244-SFSDT-05-28-G-07.00-SR
Win Source Part Number: 1309244-SFSDT-05-28- G-07.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSDT Number of Positions: 10 Color: Blue, Individual Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.583' (177.80mm, 7.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-05

Win Source Part Number: 1309244-SFSDT-05-28-G-07.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSDT
Number of Positions: 10
Color: Blue, Individual
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.583' (177.80mm, 7.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-05

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - SFSDT-05-28-G-07.00-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSDT-05-28-G-07.00-SR
Cable Assemblies - Rectangular Cable Assemblies SFSDT-05-28-G-07.00-SR
.050 (1.27) SOCKET DISCRETE CABL

.050 (1.27) SOCKET DISCRETE CABL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SFSDT-05-28-G-07.00-SR 1309244-SFSDT-05-28-G-07.00-SR SFSDT-05-28-G-07.00-SR
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q962-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type GB2099
View Details
2 suppliers
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers