The SFSD series is a .050 inch pitch discrete wire assembly for board-to-board and wire-to-board interconnects, available in single or double row configurations. It supports 28 or 30 AWG wire, with gold flash plating on contacts and an insulator material of black LCP. The operating temperature range is -10°C to +80°C for PVC cable and -40°C to +125°C for Teflon™ fluoropolymer cable. Voltage ratings are 280 VAC for PVC and 313 VAC for Teflon™ fluoropolymer cable. Current rating is 2.9 A per pin with two pins powered. The part is designed for crimp termination and requires a mating connector. The physical length for this variant is 23.62 inches. The package style is a discrete wire assembly with a single-ended, notch-up termination.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-30-28C-H-23.62-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-30-28C-H-23.62-SR |
| Product Name | Electronic Connector |
| Gender | Female / Jack |