Win Source Part Number: 1311649-SFSD-30-28-H
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 60
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.417' (127.00mm, 5.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8667
Base Product Number: SFSD-30
CABLE ASSY SOCKET 60POS 28AWG
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1311649-SFSD-30-28-H-05.00-SR | SFSD-30-28-H-05.00-SR |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | No Shielding; Unshielded |