Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-30-28-G-19.70-S

Description
Win Source Part Number: 1311642-SFSD-30-28-G -19.70-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 60 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.64' (500.38mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-30
Request a Quote
Description
Win Source Part Number: 1311642-SFSD-30-28-G -19.70-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 60 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.64' (500.38mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-30
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311642-SFSD-30-28-G-19.70-S is a rectangular cable assembly featuring a double row configuration with 60 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black LCP insulator material. The assembly is designed for socket to individual wire leads, with a crimp cable termination method. The wire gauge options are 28 or 30 AWG, and the current rating is 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The contact finish is gold over 10 µ" (0.25 µm) nickel, ensuring reliable connectivity. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer. This product is unshielded and packaged in bulk, making it suitable for various applications requiring discrete wire assemblies.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311642-SFSD-30-28-G-19.70-S is a rectangular cable assembly featuring a double row configuration with 60 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with black LCP insulator material. The assembly is designed for socket to individual wire leads, with a crimp cable termination method. The wire gauge options are 28 or 30 AWG, and the current rating is 2.9 A per pin with a voltage rating of 275 VAC/389 VDC. The contact finish is gold over 10 µ" (0.25 µm) nickel, ensuring reliable connectivity. The operating temperature range is from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon,Ñ¢ fluoropolymer. This product is unshielded and packaged in bulk, making it suitable for various applications requiring discrete wire assemblies.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311642-SFSD-30-28-G-19.70-S
Cable Assemblies - Rectangular Cable Assemblies 1311642-SFSD-30-28-G-19.70-S
Win Source Part Number: 1311642-SFSD-30-28-G -19.70-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 60 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.64' (500.38mm) Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-30

Win Source Part Number: 1311642-SFSD-30-28-G-19.70-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 60
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 1.64' (500.38mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1311642-SFSD-30-28-G-19.70-S
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details